EN
  • EN
  • DE

SI7846DP-T1

Part No SI7846DP-T1
Manufacturer Vishay
Description N-Channel 150-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249515-SI7846DP-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7846DP-T1 CAD Model

Description

The SI7846DP-T1 is a P-Channel power MOSFET from Vishay Siliconix. It's designed for load switching and power management applications requiring efficient and controlled power delivery.

Applications:

  • Load switching
  • Power management in portable devices
  • Battery management systems
  • Solid-state relays
  • DC-DC converters

Features:

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • TrenchFET® Power MOSFET technology
  • Halogen-free
  • Automotive Grade Available (Specific variants)

Benefits:

  • Improved power efficiency
  • Reduced power losses and heat generation
  • Simplified thermal management
  • Environmentally friendly (Halogen-free)
  • Suitable for automotive applications (if Automotive Grade)

Additional Details:

The SI7846DP-T1 typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating depending on the package and operating conditions. Its low on-resistance (RDS(on)), is a key feature, minimizing conduction losses. The gate threshold voltage (VGS(th)) is designed for compatibility with logic-level drive. It is typically packaged in a PowerPAK® SO-8 or similar surface-mount package. The TrenchFET® technology provides a high current density and low on-resistance. The -T1 suffix usually signifies tape and reel packaging for automated assembly.

This P-Channel MOSFET is often selected for applications where a high-side switch is required. The low gate charge makes it suitable for high-frequency switching applications. If an automotive grade version is selected, it is suitable for applications requiring robust performance and reliability in harsh environments. The low on-resistance enables efficient power delivery in load switching applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0617 $61.8510
70+ $1.6909 $118.3630
110+ $1.6389 $180.2790
150+ $1.5858 $237.8700
190+ $1.5327 $291.2130
255+ $1.3745 $350.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess