EN
  • EN
  • DE

SI9138LG-T1-E3

Part No SI9138LG-T1-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837620-SI9138LG-T1-E3
Ultra Librarian 3D Model Ultra Librarian SI9138LG-T1-E3 CAD Model

Description

The SI9138LG-T1-E3 is a high-side power switch by Vishay, tailored for load switching applications that necessitate a high-side configuration. This device offers both protection and control for diverse electronic circuits.

Applications

  • Automotive electronics (lighting, solenoids, actuators)
  • Industrial control systems
  • Power distribution networks
  • Load switching circuits
  • General high-side switching applications

Features

  • High-Side Switch: Enables switching of the positive supply rail.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch.
  • Overcurrent Protection: Safeguards the switch and the load from excessive current conditions.
  • Over-Temperature Protection: Prevents damage resulting from overheating.
  • Short-Circuit Protection: Offers protection against short circuits to ground.
  • Logic-Level Input: Ensures compatibility with standard logic levels for straightforward control implementation.
  • Diagnostic Feedback: Delivers status information for detecting and addressing fault conditions.

Benefits

  • Enhanced System Protection: Integrated protection mechanisms guard against damage from overcurrent, overtemperature, and short circuits.
  • Improved Efficiency: Reduced on-resistance minimizes power losses, increasing overall efficiency.
  • Simplified Design: Integration lessens the requirement for external components.
  • Increased Reliability: Robust construction ensures dependable, long-term operation.
  • Easy Control: Logic-level input simplifies interfacing with microcontrollers and other control circuits.

Additional Details

The SI9138LG-T1-E3 generally operates with a supply voltage range of 4.5V to 5.5V. It is supplied in a compact SOIC package suitable for space-constrained applications. Overcurrent and overtemperature protection are integrated, enabling the switch to shut down under fault conditions to prevent damage. The logic-level input allows for direct control via a microcontroller or a digital circuit. Diagnostic feedback provides real-time status information, including fault indications. The low on-resistance ensures minimal voltage drop across the switch, improving the efficiency and overall performance of the circuit. The integrated protection features contribute to enhanced system reliability and prevent damage to both the switch and the connected load, making it appropriate for a broad spectrum of applications requiring managed power distribution and protection.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess