EN
  • EN
  • DE

SI9185DMP-25-T1

Part No SI9185DMP-25-T1
Manufacturer Vishay
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 500-mA CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249686-SI9185DMP-25-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9185DMP-25-T1 CAD Model

Description

The SI9185DMP-25-T1 is a synchronous buck regulator with integrated high-side and low-side MOSFETs manufactured by Vishay. It is designed for step-down DC-DC conversion applications, providing a highly efficient and compact power solution.

Applications

  • Point-of-Load (POL) Regulators: Used as a point-of-load regulator in various electronic systems to provide a stable and regulated voltage to specific loads.
  • Notebook Computers: Integrated into notebook computers for power management and voltage regulation.
  • Portable Devices: Employed in portable devices such as smartphones, tablets, and digital cameras for efficient power conversion.
  • Networking Equipment: Used in networking equipment for providing power to various components, such as processors and memory.
  • Industrial Equipment: Integrated into industrial equipment for power management and voltage regulation.

Features

  • Integrated MOSFETs: Includes both high-side and low-side MOSFETs for efficient synchronous rectification.
  • High Efficiency: Provides high efficiency in step-down DC-DC conversion, minimizing power loss.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Features an adjustable output voltage, allowing for customization to specific load requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage to the device and the load.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent overheating.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • High Efficiency: Minimizes power loss and improves overall system efficiency.
  • Compact Design: The integrated MOSFETs and small package allow for space-saving designs.
  • Adjustable Output: Provides flexibility in output voltage selection to meet specific load requirements.
  • Robust Protection: Includes overcurrent and thermal shutdown protection to ensure reliable operation.
  • Wide Input Voltage Range: Accommodates various power sources, providing versatility in application.

Additional Details

The SI9185DMP-25-T1 operates as a synchronous buck regulator, providing highly efficient step-down DC-DC conversion. The integrated high-side and low-side MOSFETs reduce external component count and simplify the design process. The adjustable output voltage feature allows for customization to meet specific load requirements. The overcurrent and thermal shutdown protection features ensure reliable operation and protect the device from damage. The SI9185DMP-25-T1 is commonly used in applications requiring efficient and compact power conversion, such as point-of-load regulators, notebook computers, portable devices, networking equipment, and industrial equipment.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,146 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess