The SI9948ADY is a dual N-channel enhancement-mode MOSFET from Vishay Siliconix, designed for a wide range of power management and switching applications. This device offers a combination of high efficiency and compact size, making it well-suited for use in portable devices and other space-constrained environments.
Applications
- Power management circuits in portable devices (laptops, smartphones, tablets)
- DC-DC converters
- Load switching
- Battery management systems
- Motor control circuits
Features
- Dual N-Channel MOSFET
- Low on-resistance (RDS(on)) for high efficiency
- Logic level gate drive
- Surface mount package
- Lead (Pb)-free plating
Benefits
- Improved Efficiency: The low RDS(on) minimizes power loss due to conduction, resulting in higher overall system efficiency and reduced heat generation.
- Space Saving: The compact surface mount package allows for higher density designs, making it suitable for portable and miniaturized applications.
- Simplified Drive Circuitry: Logic level gate drive allows the MOSFET to be directly driven by low voltage logic circuits, simplifying the design of the gate drive circuitry.
- Reliable Performance: Vishay Siliconix MOSFETs are known for their ruggedness and reliability, ensuring stable performance in demanding applications.
- Environmentally Friendly: The lead (Pb)-free plating ensures compliance with RoHS regulations.
Additional Details
The SI9948ADY features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 6.1A (depending on the package and thermal conditions). Its RDS(on) is typically around 0.028 ohms at a gate-source voltage (VGS) of 10V. The device's gate threshold voltage (VGS(th)) is typically between 1V and 2.5V, making it compatible with a wide range of logic-level gate drive voltages. The operating temperature range is typically -55°C to +150°C. The device is available in a SO-8 package. Detailed specifications can be found in the manufacturer's datasheet.