EN
  • EN
  • DE

SI9955DY-T1-E3

Part No SI9955DY-T1-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837629-SI9955DY-T1-E3
Ultra Librarian 3D Model Ultra Librarian SI9955DY-T1-E3 CAD Model

Description

The SI9955DY-T1-E3 is an N-Channel MOSFET manufactured by Vishay. It is designed for efficient power switching in a variety of applications. The device features low on-resistance and fast switching speeds, making it suitable for DC-DC converters, load switching, and motor control circuits.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels.
  • Load Switching: Used to control the flow of power to various loads in electronic circuits.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speed.
  • Power Management Systems: Integrated into power management systems for efficient power distribution.
  • LED Lighting: Used to drive and control LEDs in lighting applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient switching operation.
  • Low Gate Charge (Qg): Reduces switching losses and enhances efficiency.
  • Surface Mount Package: Facilitates easy assembly and integration into PCBs.
  • Lead-Free and RoHS Compliant: Meets environmental standards.
  • Avalanche Rated: Provides robust performance under transient conditions.

Benefits

  • Improved Efficiency: Low on-resistance and gate charge minimize power dissipation, leading to higher efficiency.
  • Enhanced Thermal Performance: Efficient power handling minimizes heat generation.
  • Compact Design: Surface mount package enables compact circuit designs.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.
  • Simplified Circuit Design: Easy integration into various circuit designs.

Additional Details

The SI9955DY-T1-E3 is characterized by its low gate charge and fast switching speeds, making it suitable for high-frequency switching applications. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in different environments. It is available in a standard SO-8 package for easy PCB assembly. The gate-source voltage rating is typically ±20V, providing a robust protection margin. The avalanche rating enhances its reliability under transient conditions. With its combination of low on-resistance, fast switching speed, and robust design, the SI9955DY-T1-E3 is a versatile MOSFET suitable for a wide range of power management applications. Its enhanced efficiency and thermal performance make it an excellent choice for demanding applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess