EN
  • EN
  • DE

SIHD7N60E-GE3

Part No SIHD7N60E-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 7A TO-252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 680pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 78W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 3.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 211701-SIHD7N60E-GE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIHD7N60E-GE3 CAD Model

Description

The SIHD7N60E-GE3 is a power MOSFET from Vishay, designed for high-efficiency switching applications. This device is part of Vishay's E series of MOSFETs, known for their optimized on-resistance (RDS(on)) and gate charge, leading to reduced power losses and improved thermal performance.

Applications:

  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor drives

Features:

  • Low RDS(on): Reduces conduction losses, improving efficiency.
  • Low gate charge (Qg): Enables faster switching speeds and reduced switching losses.
  • Avalanche rated: Robust design to withstand transient voltage spikes.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.
  • Halogen-free: Meets halogen-free requirements for environmental safety.
  • Temperature Range: Operates reliably across a wide temperature range.
  • Fast switching speed: Suitable for high-frequency applications.

Benefits:

  • Improved energy efficiency: Lower RDS(on) and Qg result in reduced power dissipation.
  • Enhanced thermal performance: Optimized design minimizes heat generation.
  • Increased system reliability: Avalanche rating provides robustness against voltage transients.
  • Smaller system size: High power density allows for compact designs.
  • Simplified design: Easy to integrate into various power electronic circuits.
  • Compliant with environmental standards: RoHS and halogen-free compliance ensure environmental responsibility.

Additional Details:

The SIHD7N60E-GE3 features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 7A (at 25°C). Its RDS(on) is typically very low, contributing to its high efficiency. The device is typically packaged in a TO-252 (DPAK) package for good thermal dissipation. The gate threshold voltage (VGS(th)) is designed for easy driving and control. It is designed to minimize switching losses and improve overall system efficiency.

This MOSFET is designed for applications requiring high efficiency and reliable switching performance. Its low on-resistance and gate charge make it an excellent choice for minimizing power losses in various power electronic systems. The avalanche rating further enhances its robustness, ensuring reliable operation under transient conditions.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess