EN
  • EN
  • DE

SIHF15N65E

Part No SIHF15N65E
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description E Series Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249759-SIHF15N65E
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIHF15N65E CAD Model

Description

The SIHF15N65E from Vishay is a high-voltage N-Channel MOSFET utilizing SuperJunction technology, designed for applications requiring high efficiency and robust performance. This MOSFET offers a low on-resistance (RDS(on)) and fast switching speeds, making it well-suited for power supplies, motor drives, and other high-power applications.

Applications:

  • Power Factor Correction (PFC)
  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Lighting Ballasts

Features:

  • N-Channel MOSFET
  • SuperJunction Technology
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Avalanche Rated
  • RoHS Compliant

Benefits:

  • High Efficiency: Low RDS(on) minimizes conduction losses, improving overall efficiency.
  • Fast Switching: Reduces switching losses and allows for higher operating frequencies.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Reduced System Size: Enables the design of smaller and more compact power systems.
  • Environmentally Compliant: RoHS compliant construction meets environmental standards.

Additional Details:

The SIHF15N65E is a high-voltage N-Channel MOSFET fabricated using Vishay's advanced SuperJunction technology. This technology enables a low on-resistance and fast switching speeds, resulting in improved efficiency and reduced power losses. The MOSFET is designed for applications such as power factor correction (PFC), switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), motor drives, and lighting ballasts. Its avalanche rating ensures reliable operation under transient conditions. The device is available in a variety of packages to suit different application requirements. The SIHF15N65E is designed for high-voltage operation, with a drain-source breakdown voltage (VDS) rating of 650V. Its low gate charge reduces switching losses, further enhancing efficiency. The MOSFET's rugged construction ensures long-term reliability, even in demanding operating environments. It is lead-free and RoHS compliant, adhering to environmental regulations. The gate threshold voltage is precisely controlled to ensure consistent switching performance. The device's thermal resistance is optimized for effective heat dissipation. The continuous drain current (ID) rating specifies the maximum current the device can handle under continuous operation, while the pulsed drain current (IDM) rating indicates the maximum current it can handle for short durations.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess