EN
  • EN
  • DE

SiHF9640

Part No SiHF9640
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249806-SiHF9640
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SiHF9640 CAD Model

Description

The SIHF9640 is a P-channel power MOSFET manufactured by Vishay. It is designed for various power switching applications requiring high voltage and moderate current capabilities. This MOSFET combines a high breakdown voltage with low on-resistance to improve efficiency and reliability.

Applications:

  • High-Voltage DC-DC Converters: Used to convert DC voltage levels where high voltage isolation is required.
  • Power Inverters: Employed in inverters for converting DC power to AC power.
  • Motor Control: Used in controlling the speed and direction of DC motors.
  • Solid-State Relays (SSRs): Used as switching elements in solid-state relays.
  • Lighting Control: Used in high-voltage LED lighting and dimming applications.

Features:

  • P-Channel MOSFET: Simplifies gate drive circuitry in many applications.
  • High Voltage Rating: Offers a high drain-source breakdown voltage for reliable operation.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • Avalanche Ruggedness: Provides robustness against voltage spikes and transients.
  • Temperature Stability: Operates reliably across a wide temperature range.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High voltage rating and avalanche ruggedness improve overall system reliability.
  • Simplified Design: P-channel configuration simplifies gate drive requirements.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, simplifying thermal management.
  • Versatile Application: Suitable for a broad range of high-voltage power switching applications.

The SIHF9640 boasts a drain-source voltage (Vds) rating of -200V and a continuous drain current (Id) of -2.1A. It typically has a gate threshold voltage (Vgs(th)) around -4V. The gate charge (Qg) is designed for fast switching performance. The device is commonly packaged in a TO-220AB package, offering good thermal dissipation capabilities. The RDS(on) is typically around 2 Ohms at a Vgs of -10V. The SIHF9640 operates reliably over a junction temperature range of -55°C to +150°C. It is a solid choice for designers needing a high-voltage, efficient, and robust P-channel MOSFET.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4301 $62.1505
12+ $10.1998 $122.3976
18+ $9.8810 $177.8580
25+ $9.5622 $239.0550
32+ $9.2435 $295.7920
42+ $8.2871 $348.0582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess