EN
  • EN
  • DE

SIHFR110TRL-GE3

Part No SIHFR110TRL-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description N-ch Single 100V TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093056-SIHFR110TRL-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHFR110TRL-GE3 CAD Model

Description

The SIHFR110TRL-GE3 is a power MOSFET from Vishay Semiconductors, designed for high-efficiency switching applications. This device leverages advanced trench MOSFET technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), resulting in reduced power losses and improved overall system performance.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC converters
  • Motor control circuits
  • Uninterruptible Power Supplies (UPS)
  • Battery management systems
  • Power tool applications

Features:

  • Low on-state resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • Low gate charge (Qg): Reduces switching losses for higher frequency operation.
  • Avalanche rated: Provides robustness against voltage transients.
  • Trench MOSFET technology: Offers superior performance compared to planar MOSFETs.
  • Lead (Pb)-free and RoHS compliant: Environmentally friendly design.
  • Halogen-free according to IEC 61249-2-21 definition

Benefits:

  • Increased efficiency: Low Rds(on) and Qg contribute to lower power losses and higher efficiency in power conversion applications.
  • Reduced heat dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Improved system reliability: Avalanche rating enhances robustness and protects against voltage spikes.
  • Higher switching frequency capability: Low gate charge allows for operation at higher frequencies, enabling smaller and lighter designs.
  • Environmentally friendly: Lead-free and RoHS compliant design minimizes environmental impact.

Additional Details:

The SIHFR110TRL-GE3 is typically supplied in a PowerPAK® SO-8 surface-mount package. This package offers excellent thermal performance and is suitable for automated assembly. Key specifications include a drain-source voltage (Vds) rating of 100V, a continuous drain current (Id) of up to 35A (depending on operating conditions), and an Rds(on) of typically 17 mΩ at Vgs = 10V. The device is designed for operation over a wide temperature range, making it suitable for demanding applications. Gate threshold voltage is typically 2.7V. This MOSFET is an N-Channel device.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6198 $58.8810
230+ $0.5086 $116.9780
355+ $0.4927 $174.9085
485+ $0.4768 $231.2480
630+ $0.4610 $290.4300
840+ $0.4133 $347.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess