EN
  • EN
  • DE

SIHFR9210TR-GE3

Part No SIHFR9210TR-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description P-ch Single -200V TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093059-SIHFR9210TR-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHFR9210TR-GE3 CAD Model

Description

The SIHFR9210TR-GE3 is a P-Channel power MOSFET from Vishay Siliconix, designed for high-side switching and load switching applications. This MOSFET utilizes advanced trench technology to achieve low on-state resistance (Rds(on)) and gate charge, resulting in improved efficiency and reduced power losses.

Applications:

  • High-Side Load Switching
  • DC-DC Converters
  • Power Management in Portable Devices
  • Motor Control Applications
  • Battery Protection Circuits

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-State Resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses at higher frequencies.
  • Trench MOSFET Technology: Offers excellent performance and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly design.

Benefits:

  • Simplified High-Side Switching: P-Channel configuration simplifies high-side driver requirements.
  • Increased Efficiency: Low Rds(on) reduces power dissipation and improves overall system efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Improved System Reliability: Robust design ensures reliable operation in demanding environments.
  • Environmentally Friendly: Lead-free and RoHS compliant design minimizes environmental impact.

Additional Details:

The SIHFR9210TR-GE3 is available in a PowerPAK® SO-8 package, making it suitable for automated surface mount assembly. Key specifications include a drain-source voltage (Vds) rating of -200V, a continuous drain current (Id) of -2.7A (depending on operating conditions), and a typical Rds(on) of 1.5 Ohms at Vgs = -10V. The device is designed for operation over a wide temperature range. The gate threshold voltage is typically -4V.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess