The SIR466DP is an N-Channel MOSFET manufactured by Vishay. It is designed for high-efficiency power switching applications.
Applications
- DC-DC converters
- Synchronous rectification
- Power supplies
- Motor control
- Load switches
Features
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- Fast switching speed
- 100% Rg tested
- RoHS compliant
Benefits
- High efficiency
- Reduced power losses
- Improved thermal performance
- Simplified circuit design
Additional Details
The SIR466DP has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 18A. Its on-resistance (RDS(on)) is typically 4.5 mΩ at VGS = 10V. It is available in a PowerPAK SO-8 package. This MOSFET features a low gate charge, reducing switching losses and improving efficiency, and the low on-resistance minimizes conduction losses. The 100% Rg tested characteristic ensures consistent gate resistance, contributing to reliable performance. The SIR466DP is well-suited for applications requiring high efficiency and low power dissipation. The PowerPAK SO-8 package provides excellent thermal performance, allowing for efficient heat dissipation. The device is commonly used in synchronous rectification circuits and DC-DC converters for optimal power conversion.