EN
  • EN
  • DE

SISS64DN-T1-GE3

Part No SISS64DN-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 40A PPAK1212-8S  /  N-Channel 30 V 40A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Vishay Siliconix
Series TrenchFET® Gen IV
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.1mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 68 nC @ 10 V
Vgs (Max) +20V, -16V
Input Capacitance (Ciss) (Max) @ Vds 3420 pF @ 15 V
Power Dissipation (Max) 57W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerPAK® 1212-8S
Package / Case PowerPAK® 1212-8S
Base Product Number SISS64
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names SISS64DN-T1-GE3CT,SISS64DN-T1-GE3TR,SISS64DN-T1-GE3DKR
Standard Package 3,000
Win Source Part Number 1093135-SISS64DN-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SISS64DN-T1-GE3 CAD Model

Description

The SISS64DN-T1-GE3 is a high-performance N-channel MOSFET from Vishay Siliconix. This MOSFET is designed for high-efficiency power switching applications. It features low on-resistance (RDS(on)) and fast switching speed, making it suitable for use in DC-DC converters, load switches, and other power management circuits.

Applications:

  • DC-DC Converters: Used as the main switching element in DC-DC converters for voltage regulation.
  • Load Switching: Controls the power supply to various loads in electronic systems.
  • Power Management Circuits: Optimizes power consumption in battery-powered devices.
  • Motor Control: Drives small motors in various applications.
  • LED Lighting: Controls the current flow in LED lighting systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation at high switching frequencies.
  • High Avalanche Ruggedness: Withstands transient voltage spikes.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations.
  • Surface Mount Package: Allows for easy assembly on printed circuit boards.
  • TrenchFET® Power MOSFET: Utilizes Vishay's advanced TrenchFET® technology for superior performance.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power loss and improves overall system efficiency.
  • Reduced Heat Dissipation: Lower power loss results in less heat generation, simplifying thermal management.
  • Enhanced Reliability: High avalanche ruggedness provides protection against voltage transients.
  • Environmentally Friendly: Lead (Pb)-free and Halogen-free construction complies with environmental regulations.
  • Simplified Assembly: Surface mount package allows for easy and automated assembly.
  • Compact Design: Enables smaller and more compact electronic devices.

Technical Specifications:

The SISS64DN-T1-GE3 has a specified drain-source voltage (VDS) and gate-source voltage (VGS). The continuous drain current (ID) rating is given in the datasheet. It is packaged for surface mount assembly. It has protection against overvoltage. Its low on-resistance contributes to reduced power loss.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0952 $54.7600
115+ $0.8987 $103.3505
175+ $0.8706 $152.3550
240+ $0.8425 $202.2000
310+ $0.8144 $252.4640
415+ $0.7302 $303.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,159 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess