EN
  • EN
  • DE

SM6T7V5CA-E3

Part No SM6T7V5CA-E3
Manufacturer Vishay
Description Surface Mount TRANSZORB Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1251098-SM6T7V5CA-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM6T7V5CA-E3 CAD Model

Description

The SM6T7V5CA-E3 is a surface-mount Transient Voltage Suppressor (TVS) diode from Vishay Semiconductors. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). This device is characterized by its high surge capability, fast response time, and excellent clamping ability, making it suitable for a wide range of applications.

Applications

  • Automotive electronics: Protecting sensitive components in automotive control units, sensors, and communication systems.
  • Industrial control systems: Safeguarding industrial equipment from voltage surges and transients.
  • Telecommunication equipment: Protecting communication lines and equipment from lightning-induced surges.
  • Power supplies: Ensuring the reliability of power supplies by protecting against overvoltage conditions.
  • Consumer electronics: Protecting sensitive circuitry in TVs, set-top boxes, and other consumer devices.

Features

  • High surge capability: Can withstand high transient currents without degradation.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Surface mount package: Allows for automated assembly and efficient heat dissipation.
  • RoHS compliant: Environmentally friendly and compliant with industry regulations.

Benefits

  • Enhanced system reliability: Prevents damage to sensitive components, extending the lifespan of electronic equipment.
  • Reduced downtime: Minimizes the risk of failures caused by voltage transients, reducing equipment downtime.
  • Improved product performance: Ensures consistent and reliable operation in harsh environments.
  • Cost-effective protection: Provides a simple and efficient solution for overvoltage protection.
  • Simplified design: Easy to integrate into existing circuit designs with minimal impact on performance.

The SM6T7V5CA-E3 features a glass passivated junction for high reliability and performance. It is available in a DO-214AA (SMB) package. Key electrical characteristics include a reverse standoff voltage of 7.5V, a breakdown voltage of approximately 8.33V, and a peak pulse power dissipation of 600W. It is designed to meet various industry standards for surge protection, ensuring compliance with regulatory requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess