EN
  • EN
  • DE

UPC7812HF

Part No UPC7812HF
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002979-UPC7812HF
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC7812HF CAD Model

Description

The uPC7812HF is a three-terminal positive voltage regulator manufactured by NEC (now Renesas Electronics). This regulator is designed to provide a stable +12V output voltage from a higher input voltage, making it suitable for various electronic applications.

Applications:

  • Power supplies: Used in linear power supplies to provide a stable +12V output.
  • Voltage regulation in electronic circuits: Provides a regulated +12V supply for microcontrollers, sensors, and other electronic components.
  • Battery chargers: Employed in battery charging circuits to regulate the charging voltage.
  • Automotive electronics: Used in automotive applications to regulate voltage for various systems.
  • Industrial control systems: Provides stable voltage for industrial control equipment.

Features:

  • Fixed +12V Output: Provides a stable and precise +12V output voltage.
  • Internal Overload Protection: Includes built-in overload protection to prevent damage from excessive current.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent overheating.
  • Short-Circuit Protection: Offers short-circuit protection to protect the regulator and connected circuitry.
  • High Input Voltage Range: Operates over a wide input voltage range.
  • Low Dropout Voltage: Provides regulation even with a small difference between input and output voltage.

Benefits:

  • Stable Voltage Output: Provides a consistent +12V output voltage for reliable operation of electronic circuits.
  • Protection Against Overload: Overload protection prevents damage from excessive current draw.
  • Protection Against Overheating: Thermal shutdown protection prevents damage from overheating.
  • Protection Against Short Circuits: Short-circuit protection safeguards the regulator and connected components.
  • Easy to Use: Simple three-terminal design simplifies integration into electronic circuits.

Additional Details:

The uPC7812HF typically requires a small number of external components for stable operation, such as input and output capacitors. These capacitors help to filter noise and improve transient response. The regulator is commonly available in TO-220 or similar packages, which allows for easy mounting and heat sinking. Heat sinking is important because it helps to dissipate heat generated during operation, particularly at higher input voltages and output currents. Its robust design and protection features make it a reliable choice for regulating voltage in a variety of electronic devices and systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess