EN
  • EN
  • DE

SM8S15A-E3/2D

Part No SM8S15A-E3/2D
Manufacturer Vishay
Catalog TVS - Diodes
Description Transient Voltage Suppressors 8W 15V Unidirect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 16.7 V
Clamping Voltage 24.4 V
Direction Unidirectional
Element Configuration Single
Lead Free Yes
Leakage Current 10 µA
Max Breakdown Voltage 18.5 V
Maximum Operating Temperature 175 °C
Max Reverse Leakage Current 10 µA
Max Surge Current 700 A
Min Breakdown Voltage 16.7 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 2
Operating Supply Voltage 15 V
Peak Pulse Current 270 A
Peak Pulse Power 6.6 kW
Polarity Unidirectional
Power Dissipation 6.6 kW
Radiation Hardening No
Reverse Breakdown Voltage 16.7 V
Reverse Standoff Voltage 15 V
RoHS Compliant
Test Current 5 mA
Win Source Part Number 1093975-SM8S15A-E3/2D
Categories TVS - Diodes
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM8S15A-E3/2D CAD Model

Description

The SM8S15A-E3/2D is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is part of the SM8S series, known for its high surge capability and robust performance.

Applications:

  • Automotive electronics
  • Industrial equipment
  • Telecom systems
  • Power supplies
  • Motor control circuits

Features:

  • High surge capability: 6600 W peak pulse power.
  • Unidirectional configuration.
  • Low clamping voltage.
  • Fast response time.
  • Excellent clamping capability.
  • Meets MSL level 1, per J-STD-020, LF max peak of 245 °C.
  • AEC-Q101 qualified.
  • RoHS compliant.

Benefits:

  • Provides robust protection against voltage transients.
  • Enhances the reliability of electronic systems.
  • Reduces the risk of component failure due to surge events.
  • Simplifies circuit design with its unidirectional configuration.
  • Suitable for high-reliability automotive and industrial applications.
  • Complies with industry standards for quality and safety.

Additional Details:

The SM8S15A-E3/2D TVS diode features a glass passivated junction and a molded plastic case. It is designed to provide reliable protection in a wide range of operating conditions. The device is characterized by its low clamping voltage and fast response time, which ensures that voltage transients are quickly and effectively suppressed. The unidirectional configuration simplifies circuit design and ensures that the TVS diode operates correctly in the intended application.

Key Specifications:

  • Reverse Stand-Off Voltage: 15 V
  • Peak Pulse Power Dissipation: 6600 W
  • Clamping Voltage: Typically around 24.4V at peak pulse current
  • Operating Temperature: -55°C to +175°C
  • Package: SM8S (DO-220AB)

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess