EN
  • EN
  • DE

SMB10J26AHE3/5B

Part No SMB10J26AHE3/5B
Manufacturer Vishay
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101, TransZorb®
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Max) @ Ipp 42.1V
Current - Peak Pulse (10/1000µs) 23.8A
Power - Peak Pulse 1000W (1kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number SMB10J
Standard Package 3,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1297123-SMB10J26AHE3/5B
Ultra Librarian 3D Model Ultra Librarian SMB10J26AHE3/5B CAD Model

Description

The SMB10J26AHE3/5B is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This component is designed to protect sensitive electronic devices from voltage transients caused by phenomena such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). The SMB (Surface Mount B) package provides a good balance between size and power dissipation capability, making it suitable for various surface mount applications.

Applications

  • I/O Line Protection
  • Consumer Electronics Surge Protection
  • Industrial Control and Automation Systems
  • Power Supply Transient Protection
  • Data Line Protection in Telecommunications Equipment

Features

  • Bidirectional TVS diode
  • SMB package for surface mount assembly
  • Low profile package
  • High surge capability: 1000 W peak pulse power with a 10/1000 μs waveform
  • Excellent clamping characteristics
  • Low incremental surge resistance
  • Fast response time, typically under 1 ps from 0 V to BV minimum
  • Low reverse leakage current (IR typically less than 1 μA above 10 V)
  • Compliant with RoHS Directive 2011/65/EU and WEEE 2002/96/EC
  • Halogen-free per IEC 61249-2-21 definition

Benefits

  • Enhances system reliability by providing robust protection against voltage transients.
  • SMB package offers a balance between size and power handling for efficient surface mount assembly.
  • Minimizes the risk of damage to sensitive components due to ESD and surges, reducing downtime and maintenance expenses.
  • Complies with environmental regulations (RoHS, WEEE, Halogen-free).

Additional Details

The SMB10J26AHE3/5B is a bidirectional TVS diode with a standoff voltage of 26 V. The 'A' in the part number designates that it's a bidirectional device. Selecting the appropriate standoff voltage, slightly higher than the normal operating voltage, is crucial to avoid impacting regular circuit function. The clamping voltage indicates the maximum voltage allowed to pass through during a surge event. The peak pulse current rating defines the TVS diode's capacity to handle surge current safely. It generally operates within a temperature range of -65°C to +150°C. The device is manufactured using glass passivated chip junction technology, which contributes to its reliability and performance. It incorporates solderable matte tin-plated leads.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess