EN
  • EN
  • DE

SMC16018K20GRZ

Part No SMC16018K20GRZ
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 328344-SMC16018K20GRZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMC16018K20GRZ CAD Model

Description

The SMC16018K20GRZ is a high-current Schottky Barrier Rectifier manufactured by Vishay. It's designed for use in low voltage, high-frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. This device is characterized by its very low forward voltage drop and high surge current capability, making it an efficient and reliable component in power management systems.

Applications:

  • Switching Power Supplies: Used to improve efficiency and reduce heat generation.
  • DC/DC Converters: Essential in converting DC voltage levels with minimal loss.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • Polarity Protection: Safeguards circuits from reverse voltage conditions.
  • High-Frequency Inverters: Provides rectification in high-speed inverter circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current surges without damage.
  • High-Frequency Operation: Operates efficiently at high switching frequencies.
  • Surface Mount Package (SMC): Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly due to lead-free construction.

Benefits:

  • Enhanced Efficiency: Reduces power dissipation in power circuits.
  • Improved Reliability: Withstands transient surges, increasing system durability.
  • Compact Design: Saves space in electronic assemblies.
  • Environmentally Safe: Complies with environmental regulations.
  • Faster Switching: Improves the overall performance of power electronics.

Additional Details:

The SMC16018K20GRZ is housed in an SMC (DO-214AB) package. It features a maximum average forward current of 16A and a maximum repetitive peak reverse voltage of 180V. The typical forward voltage drop is very low, enhancing the overall efficiency of the circuit. This rectifier is designed for applications where heat dissipation is a concern, and its thermal resistance is optimized to ensure stable operation even under high load conditions. Vishay's manufacturing processes ensure high reliability and consistent performance across various applications.

It finds common use in automotive electronics, industrial power supplies, and renewable energy systems, providing reliable rectification and protection in demanding environments. Proper heatsinking and adherence to maximum ratings are crucial to maintaining the component's lifespan and optimal performance.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess