EN
  • EN
  • DE

SMCJ20A-E3

Part No SMCJ20A-E3
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DO214C
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 741839-SMCJ20A-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMCJ20A-E3 CAD Model

Description

The Vishay SMCJ20A-E3 is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device is part of the SMCJ series, known for its robust construction and high surge current capability. The SMCJ20A-E3 is designed to quickly clamp overvoltage conditions, preventing damage to downstream circuits.

Applications

  • I/O protection
  • Power supply protection
  • Signal line protection
  • Industrial equipment
  • Consumer electronics

Features

  • Unidirectional TVS diode
  • Stand-off voltage of 20V
  • Peak pulse power of 1500W
  • Low clamping voltage
  • Fast response time

Benefits

  • Protection of sensitive electronics from voltage transients, enhancing system reliability.
  • Fast response time ensures immediate protection against transient events.
  • High surge current capability provides robust protection in harsh environments.
  • Low clamping voltage minimizes stress on protected components.
  • Compliance with industry standards for ESD and surge protection.

Additional Details

The SMCJ20A-E3 is packaged in a surface-mount SMC (DO-214AB) package, offering efficient heat dissipation and compact board layout. It is designed to meet various industry standards for surge and ESD protection. The diode's robust construction ensures reliable operation in demanding environments. The datasheet provides detailed information on electrical characteristics, surge waveforms, and application guidelines. Its combination of high surge capability, fast response time, and low clamping voltage makes it a popular choice for protecting sensitive electronic equipment from voltage transients.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5239 $59.9063
40+ $2.8921 $115.6840
62+ $2.8020 $173.7240
86+ $2.7108 $233.1288
111+ $2.6207 $290.8977
148+ $2.3493 $347.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess