The SMF18A-GS08 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. It's specifically designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning, and inductive load switching. This device offers a fast response time and excellent clamping capability, making it ideal for safeguarding sensitive circuits in various applications.
Applications:
- Protection of sensitive electronic equipment
- Portable devices
- Communication systems
- Industrial controls
- Consumer electronics
Features:
- Surface mount SOD-123FL package
- Low profile
- Glass passivated junction
- Excellent clamping capability
- Unidirectional configuration
- Fast response time (typically less than 1 ps)
- RoHS compliant
Benefits:
- Superior Overvoltage Protection: Effectively protects sensitive electronic components from damaging voltage transients.
- Compact Size: The small SOD-123FL package allows for easy integration into space-constrained designs.
- High Reliability: The glass passivated junction ensures robust and consistent performance.
- Fast Response Time: Rapidly clamps voltage spikes, preventing them from reaching and damaging protected circuits.
- Cost-Effective: Provides a reliable and affordable solution for overvoltage protection.
Additional Details:
The SMF18A-GS08 has a standoff voltage of 18V and a peak pulse power of 200W. Its operating temperature range is from -65°C to +150°C. The device features low incremental surge resistance and excellent clamping capability. The 'GS08' suffix indicates that it is a lead-free and RoHS compliant product. This TVS diode is commonly used to protect I/O interfaces, data lines, and power supplies from transient voltage events. The SMF series from Vishay is known for its robust construction and consistent performance, making it a popular choice for circuit protection applications. The unidirectional configuration of the SMF18A-GS08 means it only conducts when the voltage exceeds the breakdown voltage in one direction, providing targeted protection against positive voltage transients.