The SMF48A-M-08 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients caused by events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers a fast response time and excellent clamping capabilities, making it well-suited for safeguarding vulnerable circuits in various applications.
Applications:
- I/O Port Protection
- Data Line Protection
- Power Line Protection
- Portable Equipment
- Industrial Automation
Features:
- Surface Mount SOD-123FL Package
- Low Profile
- Unidirectional Configuration
- Fast Response Time (Typically less than 1 ps)
- Glass Passivated Junction
- Excellent Clamping Capability
- Meets MSL Level 1 per J-STD-020
- RoHS Compliant
Benefits:
- Effective Overvoltage Protection: Provides robust protection against voltage transients, safeguarding sensitive electronic components from damage.
- Compact Size: The small SOD-123FL package allows for easy integration into space-constrained applications.
- High Reliability: The glass passivated junction ensures stable and consistent performance.
- Fast Response Time: Quickly clamps voltage spikes, preventing them from reaching and damaging protected circuitry.
- Cost-Effective: Offers a reliable and affordable solution for protecting electronic systems from overvoltage events.
Additional Details:
The SMF48A-M-08 features a standoff voltage (Vrwm) of 48V and a peak pulse power dissipation of 200W. It operates over a temperature range of -65°C to +150°C. The device meets MSL Level 1 per J-STD-020, indicating that it is not moisture sensitive. The ‘-M’ in the part number often indicates a specific manufacturing or testing process. The '08' might be related to tape and reel packaging. The unidirectional configuration of the SMF48A-M-08 ensures that it conducts only when the voltage exceeds the breakdown voltage in one direction, providing targeted protection against positive voltage transients. Vishay is a reputable manufacturer known for its high-quality semiconductor devices, making the SMF48A-M-08 a reliable choice for circuit protection applications.