EN
  • EN
  • DE
  • IT

SOMC160310K0GEA

Part No SOMC160310K0GEA
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 10K OHM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay Dale
Series SOMC
Packaging Reel package
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±2%
Number of Resistors 8
Number of Pins 16
Power Per Element 160mW
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 16-SOIC (0.220", 5.59mm Width)
Dimension 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Maximum) 0.090" (2.29mm)
Win Source Part Number 795208-SOMC160310K0GEA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC160310K0GEA CAD Model

Description

The SOMC160310K0GEA is a thick film, surface-mount resistor array manufactured by Vishay. It consists of multiple resistors in a single package, designed to save board space and simplify assembly in electronic circuits. These resistor networks are commonly used for pull-up/pull-down resistors, current limiting, and voltage dividers.

Applications

  • Pull-up and Pull-down Resistors
  • Current Limiting Resistors
  • Voltage Dividers
  • Logic Circuits
  • Interface Circuits

Features

  • Eight Isolated Resistors in a Single Package
  • 10 kΩ Resistance Value
  • ±2% Resistance Tolerance
  • ±100 ppm/°C Temperature Coefficient
  • Convex Termination Style
  • Surface Mount Package (SOMC-16)
  • RoHS Compliant

Benefits

  • Reduces Board Space
  • Simplifies Assembly
  • Improves Reliability
  • Cost-Effective Solution
  • Excellent Stability

Additional Details

The SOMC160310K0GEA comes in a SOMC-16 (Small Outline Molded Chip) package. Each of the eight resistors within the array has a resistance value of 10 kΩ, with a tolerance of ±2%. The temperature coefficient of resistance (TCR) is ±100 ppm/°C, indicating the stability of the resistance value over temperature changes. The power rating per resistor is typically around 0.1 W, and the total power rating for the package is specified in the datasheet. Vishay's resistor arrays are designed for high-density circuit boards where space is limited. The convex termination style provides excellent solderability. Detailed specifications, including the working voltage, overload voltage, and insulation resistance, can be found in the product datasheet. Proper handling and storage are important to prevent damage and ensure reliable performance. The operating temperature range is usually from -55°C to +125°C.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9369 $58.1070
75+ $1.5893 $119.1975
115+ $1.5396 $177.0540
160+ $1.4900 $238.4000
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess