The SQ3457EV-T1-GE3 is an N-Channel MOSFET from Vishay. This MOSFET is designed for efficient power management and load switching applications. It features low on-resistance and gate charge, resulting in improved switching performance and reduced power losses. The device comes in a compact PowerPAK® SC-70 package, making it ideal for use in portable and space-constrained applications.
Applications:
- Load Switching
- DC-DC Converters
- Battery Management Systems
- Power Management in Portable Devices
- OR-ing Applications
Features:
- Low On-Resistance: Minimizes conduction losses for improved efficiency.
- Low Gate Charge: Reduces switching losses at high frequencies.
- Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
- PowerPAK® SC-70 Package: Compact package for high-density designs.
- Trench MOSFET Technology: Provides enhanced performance and efficiency.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits:
- Increased Efficiency: Low on-resistance and gate charge minimize power dissipation.
- Extended Battery Life: Higher efficiency leads to longer battery life in portable devices.
- Compact Design: Small footprint allows for integration into space-limited applications.
- Simplified Drive Circuitry: Logic level gate drive simplifies gate drive requirements.
- Improved Thermal Performance: PowerPAK package facilitates efficient heat dissipation.
Additional Details:
The SQ3457EV-T1-GE3 has a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) of up to 5.5A. The on-resistance (Rds(on)) is typically 34 mΩ at a gate-source voltage (Vgs) of 10V. This device is designed to operate over a wide temperature range, making it suitable for a variety of applications. The PowerPAK® SC-70 package offers excellent thermal characteristics, ensuring reliable operation even at high power levels. The logic level gate drive allows for direct interfacing with microcontrollers and other low-voltage logic circuits, simplifying the design process. The low gate charge minimizes switching losses, contributing to higher overall system efficiency. The SQ3457EV-T1-GE3 is commonly used in applications where both efficiency and size are critical factors. The RoHS compliance ensures that the device is environmentally friendly and meets the latest regulatory requirements.