EN
  • EN
  • DE

SQ4937EY-T1_GE3

Part No SQ4937EY-T1_GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 P-CHANNEL 30V 5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W Surface Mount 8-SOIC
Manufacturer Vishay
Series Automotive, AEC-Q101, TrenchFET®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SQ4937
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SQ4937EY-T1_GE3DKR, SQ4937EY-T1_GE3CT, SQ4937EY-T1_GE3TR, SQ4937EY-T1_GE3-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934896-SQ4937EY-T1_GE3
Ultra Librarian 3D Model Ultra Librarian SQ4937EY-T1_GE3 CAD Model

Description

The SQ4937EY-T1_GE3 is a P-Channel Power MOSFET from Vishay. This MOSFET is designed for load switching and power management applications, offering low on-resistance and fast switching speeds. It's commonly used in battery management systems, DC-DC converters, and portable devices.

Applications

  • Battery management systems
  • DC-DC converters
  • Load switches
  • Power management circuits
  • Portable devices

Features

  • P-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • TrenchFET® power MOSFET technology
  • 100% Rg Tested
  • RoHS compliant

Benefits

  • Improves efficiency in power conversion applications.
  • Reduces power loss due to low on-resistance.
  • Enables faster switching frequencies, reducing component size.
  • Provides robust performance.
  • Optimized for high efficiency

Additional Details

The SQ4937EY-T1_GE3 has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -8.1A. The typical RDS(on) is 17 mΩ at VGS = -10V. It is available in a PowerPAK® SO-8 single package. The gate threshold voltage is typically around -2V. This MOSFET offers a good balance of performance and size, making it suitable for a wide range of applications where efficient power switching is required. The low on-resistance minimizes conduction losses, while the fast switching speed minimizes switching losses, resulting in overall improved efficiency. Vishay’s TrenchFET technology and 100% Rg testing guarantee stable and efficient performance.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8466 $50.7960
145+ $0.6946 $100.7170
225+ $0.6729 $151.4025
310+ $0.6512 $201.8720
400+ $0.6295 $251.8000
535+ $0.5644 $301.9540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess