EN
  • EN
  • DE

SS10PH10-E3/86A

Part No SS10PH10-E3/86A
Manufacturer Vishay
Catalog Electronic Wholesale
Description High Current Density Surface Mount High-Voltage Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258905-SS10PH10-E3/86A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS10PH10-E3/86A CAD Model

Description

The SS10PH10-E3/86A is a Schottky Barrier Rectifier from Vishay Semiconductors, designed for high-frequency and high-efficiency applications. It features a low forward voltage drop, which minimizes power loss and improves overall efficiency. This rectifier is suitable for use in switching power supplies, DC-DC converters, and as a freewheeling diode.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diode in inductive loads
  • High-Frequency Rectification
  • Reverse Polarity Protection

Features:

  • Low Forward Voltage Drop (VF): Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Handles transient current spikes without damage.
  • High Junction Temperature Capability: Provides reliable operation at elevated temperatures.
  • Glass passivated chip junction
  • RoHS Compliant and Halogen-Free

Benefits:

  • Enhanced Efficiency: Minimizes power loss in rectification circuits.
  • Improved System Reliability: High surge current capability ensures robust performance under transient conditions.
  • Simplified Thermal Management: Lower forward voltage drop reduces heat generation.
  • Environmentally Friendly: RoHS compliant and halogen-free materials.
  • Longer Lifespan: Designed for reliable operation in demanding applications.

Detailed Specs:

The SS10PH10-E3/86A typically features a maximum repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 10A. It boasts a low forward voltage drop (VF), typically around 0.8V at the rated current. Key parameters include surge current capability (IFSM), reverse leakage current (IR), and thermal resistance. The device is commonly packaged in a DO-201AD or similar package for efficient heat dissipation. For specific values of VRRM, IF, VF at different current levels, IFSM, IR, thermal resistance (RθJA and RθJL), and junction capacitance (CJ), consult the official Vishay datasheet. The "E3" suffix indicates compliance with RoHS standards, and "/86A" likely refers to specific manufacturing or lot traceability information.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess