EN
  • EN
  • DE

SS15HE3_B/H

Part No SS15HE3_B/H
Manufacturer Vishay
Catalog OEM Parts ( S )
Description 1A, 50V, Sm Schottky Rect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960123-SS15HE3_B/H
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS15HE3_B/H CAD Model

Description

The SS15HE3_B/H is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is designed for use in low voltage, high-frequency inverters, freewheeling, DC-DC converters, and polarity protection applications. This rectifier features a low forward voltage drop and high surge capability, making it suitable for efficient power conversion and protection circuits.

Applications:

  • DC-DC converters: Used as a rectifier in DC-DC converters for improved efficiency.
  • Switching power supplies: Employed in switching power supplies for fast switching and low power loss.
  • Freewheeling diodes: Utilized as freewheeling diodes in inductive load circuits.
  • Polarity protection: Used for reverse polarity protection in electronic circuits.
  • High-frequency inverters: Integrated into high-frequency inverters for efficient rectification.

Features:

  • Schottky barrier diode: Provides fast switching and low forward voltage drop.
  • Low forward voltage drop (VF): Minimizes power loss and improves efficiency.
  • High surge capability: Withstands high surge currents without failure.
  • Surface mount package: Designed for automated assembly.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved efficiency: Low forward voltage drop reduces power dissipation and improves overall efficiency.
  • Fast switching: Enables high-frequency operation and improves transient response.
  • Increased reliability: High surge capability ensures robust performance under harsh conditions.
  • Simplified assembly: Surface mount package simplifies the assembly process.
  • Environmentally responsible: Complies with environmental regulations, making it suitable for green initiatives.

Additional Details:

The SS15HE3_B/H is typically packaged in a DO-214AC (SMA) package suitable for surface mount assembly. It features a low reverse leakage current, contributing to efficient operation. This rectifier is designed to operate within a specified temperature range, ensuring reliable performance in various environmental conditions. Its small size and high performance make it an excellent choice for compact power conversion circuits. The maximum repetitive reverse voltage is specified.

This Vishay Schottky Barrier Rectifier provides a high-performance and reliable solution for rectification and protection applications, ensuring efficiency and robustness in diverse electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess