EN
  • EN
  • DE

SS36-E3/61T

Part No SS36-E3/61T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192806-SS36-E3/61T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS36-E3/61T CAD Model

Description

The SS36-E3/61T is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-efficiency rectification, providing a low forward voltage drop and fast switching speed. This makes it suitable for applications demanding minimal power loss and high-frequency operation.

Applications:

  • DC-DC converters: Used to efficiently convert voltage levels in power supplies.
  • Reverse polarity protection: Protects circuits from damage due to incorrect polarity connections.
  • Freewheeling diode in inductive loads: Provides a path for current to flow when an inductive load is switched off, preventing voltage spikes.
  • High-frequency inverters: Essential for high-frequency power conversion applications.
  • LED lighting: Used in LED drivers for efficient power conversion.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands transient high current conditions.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Surface-mount package: Allows for automated assembly and compact designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved energy efficiency: Reduces power consumption in various applications.
  • Increased reliability: Provides robust performance under various operating conditions.
  • Reduced heat dissipation: Minimizes the need for heat sinking.
  • Smaller footprint: Enables compact and space-saving designs.
  • Simplified assembly: Facilitates automated manufacturing processes.

Technical Specifications:

The SS36-E3/61T has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 3.0A. The forward voltage (VF) is typically around 0.55V at 3.0A. The operating junction temperature range is -55°C to +125°C. It is housed in a DO-214AA (SMB) surface-mount package.

This rectifier is constructed with a metal-semiconductor junction with a Schottky barrier. The epoxy molding compound meets UL 94 V-0 flammability rating. The terminals are matte tin plated and solderable per MIL-STD-750, Method 2026. It is typically used in applications requiring fast switching and low forward voltage drop, such as switch-mode power supplies and high-frequency DC-DC converters. The Vishay SS36-E3/61T provides a reliable and efficient solution for these power rectification needs.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess