EN
  • EN
  • DE

SS3H9-E3

Part No SS3H9-E3
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case DO-214AB
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 742023-SS3H9-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS3H9-E3 CAD Model

Description

The SS3H9-E3 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It's designed for applications requiring high efficiency and fast switching speeds. The "-E3" suffix indicates compliance with RoHS standards and a lead-free finish.

Applications:

  • DC-DC converters
  • High-frequency rectification
  • Freewheeling diodes
  • Polarity protection
  • Switching mode power supplies (SMPS)

Features:

  • Schottky Barrier Technology: Enables very fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall circuit efficiency.
  • High Surge Capability: Can withstand transient surge currents without damage.
  • Surface Mount Package: Designed for automated placement and soldering on printed circuit boards.
  • High-Temperature Operation: Suitable for use in high-temperature environments.
  • RoHS Compliant: Lead-free and environmentally friendly.
  • Low Leakage Current: Minimizes reverse current leakage at high temperatures.

Benefits:

  • Increased Efficiency: Low forward voltage drop translates to higher power conversion efficiency.
  • Fast Switching: Enables higher frequency operation, reducing the size and cost of passive components.
  • Improved Reliability: Robust design and construction ensure reliable performance.
  • Simplified Design: Easy to integrate into existing circuits.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details:

The SS3H9-E3 typically features a repetitive peak reverse voltage (VRRM) of 90V and a forward current (IF) of 3A. Its low forward voltage drop (VF) is a key characteristic contributing to its high efficiency. The Vishay datasheet provides detailed specifications, including maximum ratings, electrical characteristics, thermal characteristics, and package dimensions. Designers should consult the datasheet for proper application and design considerations.

Proper thermal management is crucial for reliable operation. The datasheet specifies the thermal resistance of the device, allowing designers to calculate the required heatsinking or PCB copper area to maintain the junction temperature within its specified limits. Refer to the datasheet for recommended soldering profiles and handling precautions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess