EN
  • EN
  • DE

SST176

Part No SST176
Manufacturer Vishay
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 341785-SST176
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SST176 CAD Model

Description

The SST176 is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by Vishay. It's designed for applications requiring high breakdown voltage, low input capacitance, and low leakage current. This JFET is well-suited for use in high-impedance amplifiers, analog switches, and current source applications, offering a robust and reliable solution for signal control and amplification.

Applications:

  • High-Impedance Amplifiers: Used in instrumentation amplifiers, electrometer amplifiers, and other high-impedance input circuits.
  • Analog Switches: Employed in multiplexers, sample-and-hold circuits, and other switching applications, especially where higher voltage swings are needed.
  • Current Sources: Used in biasing circuits, constant current sources, and precision current regulators.
  • Voltage Amplifiers: Used as the input stage of voltage amplifiers.

Features:

  • High Breakdown Voltage: Provides high breakdown voltage, allowing for use in higher voltage circuits.
  • Low Input Capacitance: Offers low input capacitance, minimizing signal loading and improving high-frequency performance.
  • Low Leakage Current: Minimizes unwanted current flow, improving circuit accuracy and stability.
  • P-Channel: P-Channel configuration.

Benefits:

  • Improved Signal Integrity: High breakdown voltage and low input capacitance ensure minimal signal degradation, resulting in improved signal integrity.
  • Enhanced Circuit Stability: Low leakage current and stable operating characteristics contribute to enhanced circuit stability and reliability.
  • Increased Design Flexibility: Versatile characteristics allow for use in a wide range of amplifier and switching applications.

Additional Details: The SST176 is typically available in through-hole packages. Key specifications include a high gate-source breakdown voltage and a low gate reverse current. It's essential to consult the manufacturer's datasheet for precise electrical characteristics, thermal considerations, and recommended operating conditions to ensure optimal performance and longevity in specific applications.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess