The SUD45P04-16P is a P-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency power switching and load management applications. This device offers low on-resistance and optimized gate charge for superior performance in demanding electronic circuits.
Applications
- Synchronous rectification
- DC-DC converters
- Power management in portable devices
- Load switching
- Battery management systems
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Optimized gate charge (Qg)
- High avalanche energy rating
- Fast switching speed
- Lead (Pb)-free construction
Benefits
- Increased efficiency in power conversion circuits.
- Reduced power losses and heat dissipation.
- Improved system reliability due to high avalanche energy rating.
- Faster switching speeds for high-frequency applications.
- Environmentally friendly due to lead-free construction.
Additional Details
The SUD45P04-16P features a drain-source voltage (VDS) of -40V and a continuous drain current (ID) of -45A. Its low on-resistance, typically 16 mΩ at VGS = -10V, minimizes conduction losses. The optimized gate charge reduces switching losses, further enhancing efficiency. The device is available in a PowerPAK® SO-8 package, which provides excellent thermal performance. This MOSFET is designed for synchronous rectification in DC-DC converters, where its low on-resistance and fast switching speed contribute to significant efficiency improvements. It is also suitable for load switching and power management in portable devices, where energy efficiency is critical. The high avalanche energy rating ensures robust performance in demanding applications. It is a robust and efficient solution for power management and switching applications.