EN
  • EN
  • DE

SUD50N03-12

Part No SUD50N03-12
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 716462-SUD50N03-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD50N03-12 CAD Model

Description

The SUD50N03-12 is an N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This MOSFET is known for its low on-resistance (RDS(on)), fast switching speed, and high avalanche energy, making it suitable for various power management and motor control applications.

Applications

  • DC-DC Converters: Used in synchronous rectification and step-down converters for efficient power conversion.
  • Motor Control: Employed in motor drives for controlling the speed and torque of DC motors.
  • Load Switching: Utilized for switching high-current loads in power distribution systems.
  • Power Management: Used in power management circuits for efficient power control and distribution.
  • Battery Management Systems (BMS): Integrated in BMS for battery charging and discharging control.

Features

  • Low RDS(on): Minimizes conduction losses, improving efficiency and reducing heat dissipation.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying the driver circuitry.
  • Lead-Free Package: Available in lead-free packages, compliant with environmental regulations.

Benefits

  • Increased Efficiency: Low RDS(on) reduces conduction losses, improving overall system efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Improved System Performance: Fast switching speed enhances performance in high-frequency applications.
  • Simplified Design: Logic-level gate drive simplifies the design of the driver circuitry.
  • Enhanced Reliability: High avalanche energy provides robustness against voltage transients.

Additional Details

The SUD50N03-12 has a maximum drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that varies depending on the case temperature. The gate-source voltage (VGS) should be within specified limits to ensure proper operation and prevent damage. It is typically available in a PowerPAK SO-8 or similar surface-mount package. The operating temperature range is generally between -55°C and +175°C. The gate charge (Qg) is an important parameter for determining the switching speed and losses. Detailed electrical characteristics, such as RDS(on) vs. VGS curves and switching times, are available in the product datasheet from Vishay. Proper layout techniques, such as minimizing loop inductance and using decoupling capacitors, are crucial for achieving optimal performance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0351 $63.3159
21+ $5.7727 $121.2267
31+ $5.5925 $173.3675
43+ $5.4112 $232.6816
56+ $5.2310 $292.9360
74+ $4.6905 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess