EN
  • EN
  • DE

SUD50N03-16P

Part No SUD50N03-16P
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-CHANNEL 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262485-SUD50N03-16P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N03-16P CAD Model

Description

The SUD50N03-16P is an N-Channel Power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • Motor Control: Employed in motor control circuits for controlling the speed and torque of electric motors.
  • Load Switching: Suitable for switching various loads, such as LEDs, solenoids, and power supplies.
  • Synchronous Rectification: Utilized in synchronous rectification circuits for improving efficiency in power supplies.
  • Battery Management Systems (BMS): Used in BMS for controlling charging and discharging of batteries.

Features:

  • Low On-Resistance: Low RDS(on) minimises conduction losses, improving efficiency.
  • Fast Switching Speed: Enables efficient operation at high switching frequencies.
  • Logic Level Gate Drive: Can be driven directly by logic level signals, simplifying gate drive circuitry.
  • Avalanche Rated: Can withstand avalanche conditions, enhancing reliability.
  • Lead-Free Package: Available in a lead-free package, complying with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance reduces power losses, resulting in high efficiency.
  • Reduced Heat Dissipation: Low power losses minimise heat generation, simplifying thermal management.
  • Simplified Design: Logic level gate drive simplifies gate drive circuit design.
  • Enhanced Reliability: Avalanche rating provides added protection against voltage transients.

Additional Details:

The SUD50N03-16P typically has a drain-source voltage rating of 30V and a continuous drain current rating of several amps. The gate threshold voltage is typically around 2V. It is available in a surface mount package. Refer to the Vishay datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1146 $61.1460
24+ $5.0173 $120.4152
36+ $4.8602 $174.9672
50+ $4.7043 $235.2150
64+ $4.5472 $291.0208
85+ $4.0772 $346.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess