EN
  • EN
  • DE

SUD50P04-13

Part No SUD50P04-13
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839190-SUD50P04-13
Ultra Librarian 3D Model Ultra Librarian SUD50P04-13 CAD Model

Description

The SUD50P04-13 is a P-channel power MOSFET from Vishay, optimized for high-efficiency power switching. It is characterized by a low on-resistance and gate charge, which leads to decreased power losses and better thermal performance. It is designed to suit modern power management system requirements by offering a reliable solution for challenging operating conditions.

Applications:

  • DC-DC Converters: Used for efficient voltage step-down or step-up in diverse electronic devices.
  • Load Switching: Manages power flow to loads in automotive and industrial sectors.
  • Battery-Powered Devices: Extends battery life through minimized switching power usage.
  • Motor Control: Regulates speed and direction in small DC motors.
  • Solid-State Relays: Offers faster switching and extended life compared to electromechanical relays.

Features:

  • P-Channel MOSFET: Simplifies high-side switching designs.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat, enhancing efficiency.
  • Low Gate Charge (Qg): Supports faster switching and reduces driver power needs.
  • Avalanche Rated: Withstands high energy pulses in avalanche, improving robustness.
  • Halogen-Free: An environmentally responsible design.

Benefits:

  • High Efficiency: Lowers power consumption and heat in switching applications.
  • Superior Thermal Performance: Permits operation at higher currents and temperatures.
  • Rapid Switching: Enables high-frequency operation and faster transient response.
  • Increased Reliability: Ensures reliable operation under stress.
  • Simplified Design: Facilitates easier integration into power management circuits.

Detailed Specifications:

The SUD50P04-13 has a drain-source voltage (VDS) rating of -40V, with a continuous drain current (ID) of -50A. It features a typical on-resistance (RDS(on)) of 13 mΩ when the gate-source voltage (VGS) is -10V. The typical gate charge (Qg) is around 40 nC. This MOSFET is packaged in a TO-252, allowing for efficient heat dissipation. It operates between -55°C and +175°C.

Its specifications and sturdy build make it a preferred option for designers seeking a dependable and efficient power solution for diverse applications.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess