The SUM110P06-07L is a P-Channel MOSFET from Vishay Semiconductors. This device is designed for high-efficiency power management applications where minimal conduction losses and fast switching are essential. It is particularly well-suited for load switching, DC-DC converters, and power management in portable devices.
Applications:
- Load Switching
- DC-DC Converters
- Power Management in Portable Devices
- Battery Management Systems
- Power Distribution Systems
Features:
- P-Channel MOSFET
- Low On-Resistance (R<sub>DS(on)) - Minimizes conduction losses, enhancing overall efficiency.
- Fast Switching Speed - Enables efficient operation in high-frequency applications.
- Logic Level Gate Drive - Allows direct control from microcontrollers and other low-voltage logic circuits.
- Surface Mount Package - Facilitates automated assembly and compact designs.
- Halogen-Free - Compliant with environmental standards.
Benefits:
- Increased Efficiency - Low R<sub>DS(on) reduces power dissipation, leading to higher efficiency and lower operating temperatures.
- Simplified Drive Circuitry - Logic level gate drive simplifies interfacing with control circuits, reducing component count and cost.
- Compact Design - Small surface mount package allows for dense board layouts.
- Improved Thermal Performance - Efficient heat dissipation ensures reliable operation even under high load conditions.
- Enhanced Reliability - Robust design ensures long-term reliability in demanding applications.
Technical Specifications:
The SUM110P06-07L features a drain-source voltage (V<sub>DS) of -60V and a continuous drain current (I<sub>D) of -11A. The on-resistance (R<sub>DS(on)) is typically 7 mΩ at a gate-source voltage (V<sub>GS) of -10V. The gate threshold voltage (V<sub>GS(th)) is typically -1V. The device is available in a PowerPAK® SO-8 package, ensuring efficient thermal performance. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions.