The SUM45N25-58 is an N-channel power MOSFET from Vishay Semiconductors. This device is designed for high-efficiency power switching applications, offering a combination of low on-resistance, fast switching speed, and robust avalanche performance. It is well-suited for demanding applications requiring high power density and reliability.
Applications
- Synchronous rectification in power supplies
- DC-DC converters
- Motor control
- Uninterruptible Power Supplies (UPS)
- High-frequency switching applications
Features
- N-Channel MOSFET
- Low on-resistance (RDS(on)) for reduced conduction losses
- Fast switching speed for improved efficiency
- Avalanche rated for robust performance
- Halogen-free and RoHS compliant
Benefits
- High efficiency and reduced power dissipation
- Improved thermal performance
- Increased system reliability
- Simplified design and layout
- Environmentally friendly
Additional Details
The SUM45N25-58 features a drain-source voltage (VDS) of 250V and a continuous drain current (ID) of 45A. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The avalanche rating ensures reliable operation under inductive load conditions. The device is available in a TO-263 (D2PAK) package. This MOSFET is designed to operate within a junction temperature range of -55°C to +175°C.