EN
  • EN
  • DE

SUM65N20-30-E3

Part No SUM65N20-30-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 200V 65A 3-Pin(2+Tab) D2PAK / MOSFET N-CH 200V 65A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 5100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031623-SUM65N20-30-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SUM65N20-30
Introduction Date October 16, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SUM65N20-30-E3 CAD Model

Description

The SUM65N20-30-E3 is an N-Channel MOSFET produced by Vishay, designed for power switching applications. This MOSFET is engineered for applications requiring a balance between on-resistance, switching speed, and voltage rating. The SUM65N20-30-E3 is often used in power supplies, motor control, and other power electronic circuits.

Applications

  • Power Supplies: Used as a switching element in various types of power supplies.
  • DC-DC Converters: Efficiently converts DC voltage levels.
  • Motor Control: Controls the speed and torque of DC motors.
  • Solar Inverters: Converts DC power from solar panels to AC power.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of power outages.

Features

  • N-Channel MOSFET: Offers efficient switching and amplification characteristics.
  • Low On-Resistance (RDS(on)): Reduces power losses during conduction.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Can withstand high energy surges during inductive switching.
  • Lead-Free Package: Complies with environmental regulations.
  • -30 Package: A specific package type designed for surface mount assembly and thermal performance.

Benefits

  • Improved Efficiency: Low RDS(on) minimizes power losses.
  • Reliable Operation: Avalanche rating enhances robustness.
  • Simplified Assembly: Surface mount package facilitates automated assembly.
  • Environmentally Compliant: Meets environmental regulations.
  • Enhanced Thermal Performance: The -30 package aids in dissipating heat effectively.

Additional Details

The Vishay datasheet provides comprehensive details for the SUM65N20-30-E3, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and RDS(on). The -30 package is likely designed to optimize thermal performance and ease of assembly. Vishay's MOSFETs are manufactured using advanced technologies to ensure high performance and reliability. This device is often used with gate driver circuits to optimize switching performance. The avalanche rating is a crucial specification for applications involving inductive loads. Proper PCB layout and thermal management are important considerations for ensuring reliable operation and maximizing the MOSFET's performance.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7120 $51.5280
40+ $2.5403 $101.6120
62+ $2.4545 $152.1790
88+ $2.2829 $200.8952
114+ $2.1971 $250.4694
143+ $2.1112 $301.9016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,260 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess