EN
  • EN
  • DE

SUP90N08-7M7P

Part No SUP90N08-7M7P
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 75-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262598-SUP90N08-7M7P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUP90N08-7M7P CAD Model

Description

The SUP90N08-7M7P is an N-channel power MOSFET from Vishay Siliconix, designed for high-efficiency switching applications. It is commonly used in synchronous rectification, DC-DC converters, and power management circuits. This MOSFET boasts a very low on-resistance (RDS(on)), minimizing power losses and heat generation, leading to improved efficiency and thermal performance. It is available in a robust PowerPAK 8x8 package, enabling efficient heat dissipation.

Applications:

  • Synchronous Rectification: Improves efficiency in DC-DC converters by replacing diodes with MOSFETs.
  • DC-DC Converters: Used as a primary or secondary side switch for voltage conversion.
  • Power Management: Employed in battery management systems and power distribution networks.
  • Motor Control: Drives small DC motors efficiently in various applications.

Features:

  • N-Channel MOSFET: Offers efficient switching with positive gate voltage.
  • Ultra-Low On-Resistance (RDS(on)): Minimizes power losses and heat generation.
  • High Switching Speed: Enables high-frequency operation in power converters.
  • Logic Level Gate Drive: Can be directly driven by low-voltage logic circuits.
  • PowerPAK 8x8 Package: Offers excellent thermal performance and a compact footprint.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation significantly.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Compact Size: PowerPAK 8x8 package saves space on the PCB.
  • Easy to Use: Logic level gate drive simplifies interfacing with microcontrollers.
  • Improved Thermal Performance: Allows for higher power densities.

The SUP90N08-7M7P is an excellent choice for high-efficiency power switching applications. Its ultra-low on-resistance minimizes power losses, leading to improved efficiency and reduced heat generation. The PowerPAK 8x8 package offers excellent thermal performance and a small footprint. The logic level gate drive simplifies interfacing with microcontrollers and other digital circuits. This MOSFET's robust design and superior performance make it ideal for demanding applications requiring high efficiency and reliable operation.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess