EN
  • EN
  • DE

SY3454ADV-T1-E3

Part No SY3454ADV-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 350404-SY3454ADV-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY3454ADV-T1-E3 CAD Model

Description

The SY3454ADV-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This MOSFET is designed to provide efficient power switching capabilities in a compact form factor. It is particularly well-suited for load switching, DC-DC conversion, and power management applications where minimizing power losses and maximizing efficiency are critical.

Applications:

  • Load Switching: Efficiently controls power delivery to various loads in electronic systems.
  • DC-DC Converters: Used in step-up and step-down voltage regulators for power conversion.
  • Power Management: Optimizes power usage in battery-powered devices and other energy-sensitive applications.
  • Motor Control: Used to drive small DC motors in various consumer and industrial products.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enhancing high-frequency performance.
  • Compact Footprint: Allows for high-density circuit designs and space-saving applications.
  • 30V Drain-Source Voltage (VDS): Suitable for a wide range of power supply voltages.
  • P-Channel Configuration: Provides easy interface with low-side drivers.

Benefits:

  • Improved Efficiency: Low RDS(on) and Qg contribute to reduced power dissipation.
  • Increased Power Density: Compact footprint enables smaller and more efficient designs.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for higher power operation.
  • Reliable Operation: Robust design ensures stable performance under various operating conditions.
  • Simplified Circuit Design: Easy integration with standard driver circuits.

Additional Details:

The SY3454ADV-T1-E3 MOSFET is available in a small surface-mount package, facilitating automated assembly processes. Its low gate charge and on-resistance characteristics make it an excellent choice for high-frequency switching applications, ensuring minimal power losses and optimal performance. The device is designed to operate over a wide temperature range, providing reliable operation in diverse environments. The specific package type is commonly used in portable devices, power adapters, and other space-constrained applications. It complies with RoHS standards, ensuring environmental friendliness and regulatory compliance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3545 $51.4025
345+ $0.2909 $100.3605
535+ $0.2818 $150.7630
735+ $0.2727 $200.4345
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess