EN
  • EN
  • DE
  • IT

T55T226M010C0070

Part No T55T226M010C0070
Manufacturer Vishay
Catalog Capacitors
Description Tantalum Capacitors - Polymer 22uF 10 volts 20% T Case 70 Max. ESR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Capacitance 22 uF
Voltage Rating DC 10 VDC
Termination Style SMD/SMT
Tolerance 20 %
Case Code - in 1411
ESR 70 mOhms
Leakage Current 22 uA
Height 1.2 mm
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Case Code - mm 3528
Mfr Case Code T Case
Series T55
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Length 3.5 mm
Package / Case 1411 (3528 Metric)
Product Tantalum Organic Polymer Low ESR
Type High Performance Molded Case Capacitors
Width 2.8 mm
Brand Vishay / Sprague
Dissipation Factor DF 10 %
Moisture Sensitive Yes
Product Type Tantalum Capacitors
Ripple Current 1.22 A
Standard Pack Qty 3000
Subcategory Capacitors
Tradename vPolyTan
Ultra Librarian 3D Model Ultra Librarian T55T226M010C0070 CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM POLY 10UF 20% 25V SMD
Need more? Email Us
Samsung
CAP CER 1UF 50V X7R 0805
Lowest to $0.0143
Vishay
CAP CER 220PF 100V C0G/NP0 0603
Need more? Email Us
Draloric
CAP FILM 0.047UF 10% 630VDC RAD
Lowest to $0.3054
Wurth Electronics Inc
CAP CER 1000PF 50V X7R 0805
Need more? Email Us
AVX Corporation
CAP TANT 47UF 10% 16V 2312
Lowest to $0.4581
Wurth Electronics Inc
CAP ALUM 220UF 20% 63V SMD
Need more? Email Us
AVX Corporation
CAP ALUMHYB 220UF 20% 35V SMD
Need more? Email Us
Samsung
CAP CER 33PF 50V C0G/NP0 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6240 $56.1600
220+ $0.5121 $112.6620
340+ $0.4960 $168.6400
470+ $0.4800 $225.6000
605+ $0.4640 $280.7200
810+ $0.4160 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess