EN
  • EN
  • DE
  • IT

T55V157M010C0015

Part No T55V157M010C0015
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 150UF 10V 2917 / 150 µF Molded Tantalum Polymer Capacitor 10 V 2917 (7343 Metric) 15mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Product Status Active
Capacitance 150 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Molded
ESR (Equivalent Series Resistance) 15mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.079" (2.00mm)
Lead Spacing -
Manufacturer Size Code V
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359741-T55V157M010C0015
Ultra Librarian 3D Model Ultra Librarian T55V157M010C0015 CAD Model

Description

The vPolyTan™ T55 series polymer capacitor by Vishay Sprague is a high-quality capacitor suitable for general-purpose applications.

  • Capacitance: 150 μF
  • Voltage Rating: 10V
  • Mounting Type: Surface Mountable
  • Package: 2917 (7343 Metric)
  • Tolerance: ±20%
  • ESR: 15mOhm @ 100kHz
  • Operating Temperature: -55°C to 105°C
  • Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Height: 0.079" (2.00mm)
  • Packaging: Tape and Reel

You May Also Be Interested in

Panasonic
TPE series has low ESR and can aid in creating thinner and smaller products. | CAP TANT POLY 470UF 6.3V 2917
Lowest to $4.2182
Kemet
(Low ESR, Surge Robust) 10 pcs.
Need more? Email Us
AVX Corporation
CAP TANT POLY 220UF 4V 1210
Need more? Email Us
AVX Corporation
CAP TANT POLY 470UF 4V 2917
Need more? Email Us
Kemet
CAP TANT POLY 47UF 4V 1206
Lowest to $0.8322
Kemet
KEMET Organic Capacitor (KO-CAP) T520 Series Polymer Tantalum
Lowest to $1.0957
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $0.9244
Kemet
Tantalum, Polymer Tantalum, Multi-Anode, T530, 680 uF, 20%, 4 V, 7343, SMD, Polymer, Molded, Multiple Anodes, Low ESR, 6mOhms, Height Max = 4.3mm
Lowest to $22.2382
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 2V 2917
Lowest to $1.5071

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0313 $57.5947
46+ $2.4873 $114.4158
70+ $2.4096 $168.6720
97+ $2.3318 $226.1846
125+ $2.2541 $281.7625
167+ $2.0209 $337.4903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess