EN
  • EN
  • DE
  • IT

T93XA501KT20

Part No T93XA501KT20
Manufacturer Vishay
Catalog Trimmer Potentiometers
Description TRIMMER 500 OHM 0.5W PC PIN SIDE / 500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Side Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Manufacturer Vishay Sfernice
Packaging Tube
Resistance 500 Ohms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 21
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Through Hole
Termination Style PC Pins
Size / Dimension Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8050
Other Part Number T93XA-500
Standard Package 50
Win Source Part Number 1325948-T93XA501KT20
Ultra Librarian 3D Model Ultra Librarian T93XA501KT20 CAD Model

Description

The T93XA501KT20 is a trimmer potentiometer from Vishay Sfernice.

  • Resistance: 500 Ohms
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.5W (1/2W)
  • Adjustment Type: Side Adjustment
  • Resistive Material: Cermet
  • Number of Turns: 21
  • Mounting: Through-Hole
  • Termination Style: PC pins
  • Size/Dimension: Rectangular, 0.382" x 0.197" (9.70mm x 5.00mm)
  • Packaging: Tube
  • Standard Package: 50 units
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8533.40.8050
  • ROHS3: Compliant

You May Also Be Interested in

Bourns Inc.
TRIMMER 50 OHM 0.25W SMD
Lowest to $1.1632
Bourns Inc.
Res Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turn 2.77mm (6.6 X 4.7 X 6.99mm) Pin Thru-Hole Tube / TRIMMER 100K OHM 0.5W PC PIN
Lowest to $0.4915
Bourns Inc.
TRIMMER 25K OHM 0.5W GW TOP ADJ
Lowest to $0.7006
Copal Electronics Inc.
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.125W J LEAD
Lowest to $1.6995
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 470K OHM 0.1W SMD
Lowest to $0.2317
Bourns Inc.
TRIMMER 10K OHM 0.1W J LEAD TOP
Lowest to $0.1532
Vishay
Lowest to $15.2218

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess