EN
  • EN
  • DE

TCLT1002-LB

Part No TCLT1002-LB
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 961464-TCLT1002-LB
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCLT1002-LB CAD Model

Description

The TCLT1002-LB is an Optocoupler from Vishay Semiconductor. It features a gallium arsenide (GaAs) infrared emitting diode which is optically coupled to a silicon planar phototransistor detector. This optocoupler is designed for electrical isolation between circuits.

Applications:

  • Industrial Control Systems
  • Power Supplies
  • Motor Control
  • Digital Logic Isolation
  • Line Receivers
  • Switching Regulators

Features:

  • High Isolation Voltage: Provides electrical isolation between circuits.
  • CTR (Current Transfer Ratio): Indicates the efficiency of signal transfer.
  • GaAs Infrared Emitter: Emits infrared light for optical coupling.
  • Silicon Phototransistor Detector: Detects the infrared light and produces an output signal.
  • Compact Package: Saves board space.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltage transients and noise.
  • Signal Transmission: Allows signal transfer without direct electrical connection.
  • Improved System Reliability: Prevents ground loops and common-mode noise.
  • Design Flexibility: Provides options for isolating different parts of a circuit.
  • Compact Design: Small package size minimizes board space requirements.

Additional Details:

The TCLT1002-LB's datasheet will provide information regarding its isolation voltage rating, current transfer ratio (CTR), forward voltage, and collector-emitter voltage. It typically comes in a DIP or SMD package. It is commonly used in applications where safety and isolation are critical. Its fast switching speed makes it suitable for high-frequency applications. The 'LB' suffix likely indicates a specific binning of CTR or other parameters.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess