EN
  • EN
  • DE
  • IT

TCPT1300X01

Part No TCPT1300X01
Manufacturer Vishay
Catalog Optical Sensors
Description SENSOR OPT SLOT PHOTOTRANS 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Vishay
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Sensing Distance 0.118" (3mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 25 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 20 V
Response Time 20µs, 30µs
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-SMD
Type Unamplified
Base Product Number TCPT1300
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 846529-TCPT1300X01
Ultra Librarian 3D Model Ultra Librarian TCPT1300X01 CAD Model

Description

The TCPT1300X01 is an unamplified photointerrupter with a through-beam sensing method.

  • Application: Automotive
  • Standard: AEC-Q101
  • Response Time: 20μs or 30μs
  • Voltage Collector-Emitter Breakdown: 20V
  • Maximum Collector Current: 20mA
  • Package: 6-SMD
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 105°C
  • Standard Package: 2,000 pieces

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ON Semiconductor
SENSOR OPT SLOT DARL PC PINS
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC
Need more? Email Us
Vishay
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, Slotted
Lowest to $0.5581
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $4.1155
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $12.1587

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9525 $52.3875
130+ $0.7815 $101.5950
200+ $0.7571 $151.4200
275+ $0.7327 $201.4925
355+ $0.7083 $251.4465
475+ $0.6350 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess