EN
  • EN
  • DE

TEFD4300

Part No TEFD4300
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description Silicon PIN Photodiode | SENSOR PHOTODIODE 950NM RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Wavelength 950nm
Spectral Range 350nm ~ 1120nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Maximum) 10V
Current - Dark 150pA
Viewing Angle 40°
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package Radial
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1266712-TEFD4300
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEFD4300 CAD Model

Description

The TEFD4300 is a PIN diode manufactured by Vishay Semiconductor Opto Division.

  • Package / Case: Radial
  • Response Time: 100ns
  • Diode Type: PIN
  • Viewing Angle: 40°
  • Wavelength: 350nm ~ 1120nm
  • For Use With: Sensors, Transducers
  • Operating Temperature: -40°C ~ 100°C
  • Voltage - DC Reverse (Vr) (Max): 10V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Packaging: Bulk
  • Manufacturer Package: 5,000
  • MSL Level: 1 (Unlimited)
  • Current - Dark (Id) (Max): 150pA

You May Also Be Interested in

Everlight Electronics Co Ltd
PHOTODIODE PIN IR FLAT SIDE BK
Lowest to $0.1905
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FAST SW BK SMD
Lowest to $0.1547
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.5079
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD T/R / PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6530
Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025
Fairchild/ON Semiconductor
PHOTODIODE OVERMOUNT BRD GW SMD
Lowest to $0.8901
Fairchild/ON Semiconductor
PHOTODIODE GAAS 940NM SIDELOOKER
Lowest to $0.7717
OSRAM Opto Semiconductors Inc.
PHOTODIODE 880NM W/FLTR THRUHOLE
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPD/SEN
Lowest to $0.0450

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3520 $51.0400
350+ $0.2888 $101.0800
540+ $0.2798 $151.0920
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2347 $300.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,698 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess