EN
  • EN
  • DE

TFBS6614-TR3

Part No TFBS6614-TR3
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Description Low Profile 4 Mbit/s (FIR) Infrared Transceiver Module with independent Logic Supply Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family IrDA Transceiver Modules
Manufacturer Vishay
Win Source Part Number 216822-TFBS6614-TR3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFBS6614-TR3 CAD Model

Description

The Vishay TFBS6614-TR3 is a miniature surface mount infrared (IR) receiver module for IR remote control systems. It integrates a photodiode, preamplifier, and filter into a single package, simplifying design and improving performance in various remote control applications. It demodulates signals from IR remote controls, enabling wireless control of electronic devices.

Applications:

  • IR remote control systems for televisions
  • Set-top boxes
  • DVD players and Blu-ray players
  • Audio/video receivers
  • Air conditioners
  • Projectors
  • Lighting control systems
  • Gaming consoles

Features:

  • Improved immunity against ambient light
  • Low supply current
  • Supply voltage range: 2.7 V to 5.5 V
  • Carrier frequency range: 30 kHz to 56 kHz
  • Enhanced PCM frequency for reliable data transmission
  • Compact surface mount package
  • Photo detector and preamplifier in one package
  • Internal filter for PCM frequency

Benefits:

  • Reliable Remote Control: Provides a robust and dependable solution for infrared remote control, ensuring accurate signal reception even in environments with high ambient light.
  • Energy Efficiency: Operates with low power consumption, extending battery life in remote control devices.
  • Easy Integration: The compact surface mount package simplifies the assembly process, reducing manufacturing costs and improving product design flexibility.
  • Improved Noise Immunity: Offers superior immunity to noise and unwanted signals, guaranteeing accurate data transmission.
  • Wide Supply Voltage Range: Compatible with a variety of power supply voltages, simplifying circuit design.

Technical Specifications:

The TFBS6614-TR3 operates within a supply voltage range of 2.7 V to 5.5 V and supports carrier frequencies from 30 kHz to 56 kHz. It is designed for pulse code modulation (PCM) formats. The device's internal filter ensures that only signals within the specified frequency range are processed, minimizing interference. The package is a standard surface mount type, suitable for automated assembly processes. It is RoHS compliant, ensuring environmental safety.

The TFBS6614-TR3 is an excellent choice for designers seeking a reliable, high-performance IR receiver for a wide range of remote control applications. Its combination of sensitivity, noise immunity, and ease of integration makes it a popular component in consumer electronics.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD
Need more? Email Us
Panasonic
IRDA MODULE 4MBPS TOP VIEW
Lowest to $2.0374
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.7425
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD
Lowest to $1.4885
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
Zilog
Slim Series SIR Transceiver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess