EN
  • EN
  • DE

TFDU6100-TR3

Part No TFDU6100-TR3
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family IrDA Transceiver Modules
Manufacturer Vishay
Win Source Part Number 216832-TFDU6100-TR3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFDU6100-TR3 CAD Model

Description

The TFDU6100-TR3 is a surface mount infrared (IR) transceiver module manufactured by Vishay Semiconductors. It's designed for half-duplex IR communication and is commonly used in applications requiring wireless data transfer via infrared light. This transceiver integrates the photodiode, infrared emitter, and control IC into a single package, simplifying design and reducing board space.

Applications

  • Remote controls for consumer electronics (TVs, DVD players, set-top boxes)
  • Wireless data transfer in mobile devices (PDAs, smartphones)
  • Industrial control systems
  • Medical devices
  • Gaming peripherals

Features

  • Surface mount package
  • Half-duplex operation
  • Integrated photodiode, IR emitter, and control IC
  • Low power consumption
  • High data rate support (up to 115.2 kbit/s)
  • Compliant with IrDA physical layer standard
  • Typical transmission distance up to 1 meter
  • Operating voltage: 2.4 V to 3.6 V
  • Carrier frequency range: 30 kHz to 56 kHz
  • Transmit pulse shape control for low current consumption
  • Suppression of uncontrolled continuous transmission

Benefits

  • Simplified design and reduced board space due to integrated components.
  • Low power consumption extends battery life in portable devices.
  • High data rate enables fast and efficient data transfer.
  • IrDA compliance ensures interoperability with other IrDA-enabled devices.
  • Robust performance in various operating environments.
  • Reduced system cost due to fewer external components.

Additional Details

The TFDU6100-TR3 utilizes a molded plastic package suitable for lead-free reflow soldering. It requires minimal external components to operate, typically only a decoupling capacitor. The transceiver's internal circuitry includes automatic gain control (AGC) to compensate for variations in signal strength. This device is designed to be lead (Pb)-free and RoHS compliant. It uses a precise bandpass filter to suppress ambient light and noise, improving data transmission reliability. The transceiver's shutdown mode further reduces power consumption when the device is not actively transmitting or receiving data. Data sheets specify detailed electrical and optical characteristics, including sensitivity, emission intensity, and timing parameters.

You May Also Be Interested in

Panasonic
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 5MBPS 8SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
LITE-ON Technology
FIBER OPTIC TRANSCEIVER
Need more? Email Us
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD
Lowest to $1.4885
LITE-ON Technology
IRDA TXRX MOD 115.2KBPS 7-SMD
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess