The TFKS186P is a series of infrared (IR) receivers manufactured by Vishay Semiconductors. These receivers are designed for remote control systems and other applications requiring infrared signal detection. They combine a photodiode, preamplifier, and IR filter in a single epoxy package, offering excellent noise immunity and reliable performance.
Applications
- Remote control systems for TVs, DVD players, and other consumer electronics
- Light curtains for safety applications
- Proximity sensors
- IR data transmission
- Automatic door openers
Features
- High sensitivity to infrared signals
- Excellent noise immunity
- Built-in IR filter to block unwanted light
- Low supply current
- TTL and CMOS compatibility
- Suitable for various carrier frequencies
- Available in different package types (e.g., side-looking, top-looking)
- RoHS compliant
Benefits
- Reliable remote control operation in noisy environments
- Extended operating range due to high sensitivity
- Reduced system cost due to integrated components
- Low power consumption for battery-powered devices
- Easy integration into existing circuits
- Long operating life
Additional Details
The TFKS186P series features a robust epoxy package that provides protection against environmental factors. The internal IR filter effectively blocks visible light and other unwanted radiation, ensuring accurate signal detection. The devices operate with a supply voltage typically between 2.7V and 5.5V. The output signal is typically active low, providing a logic low signal when an IR signal is detected. Different carrier frequencies are available to suit different application requirements. The datasheet provides detailed specifications on sensitivity, noise immunity, and timing characteristics. The receivers are designed to operate in a wide temperature range. The pinout configuration depends on the specific package type within the TFKS186P series.