EN
  • EN
  • DE

ST25DV04K-JFR6D3

Part No ST25DV04K-JFR6D3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 12UFDFPN / RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 12-UFDFN Exposed Pad
Supplier Device Package 12-UFDFPN (3x3)
Base Product Number ST25
Other Names 497-18728-6,ST25DV04K-JFR6D3,497-18728-2,497-18728-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235535-ST25DV04K-JFR6D3
Ultra Librarian 3D Model Ultra Librarian ST25DV04K-JFR6D3 CAD Model

Description

ST25DV04K-JFR6D3: Dynamic NFC/RFID Tag IC

The ST25DV04K-JFR6D3 from STMicroelectronics is a highly integrated NFC/RFID tag IC that offers a unique combination of features, making it an ideal choice for a wide range of applications in consumer electronics, industrial, and IoT devices. This dynamic NFC/RFID tag includes a 4 Kbit EEPROM and leverages both I2C and RF interfaces to provide flexible communication and data transfer capabilities.

Key Features

  • Memory Capacity: The ST25DV04K-JFR6D3 offers 4 Kbits of EEPROM, partitioned into 512-byte blocks, which can be used for data storage and transfer between the tag and NFC-enabled devices.
  • Fast Transfer Mode: The fast transfer mode capability allows for efficient data exchange between the tag's EEPROM and an external microcontroller via the I2C interface.
  • Energy Harvesting: This innovative feature enables the tag to harvest energy from the RF field, providing power to external components, which is particularly useful in low-power applications.
  • RF Interface: The device supports ISO/IEC 15693 and NFC Forum Type 5 tag standards, ensuring compatibility with a vast range of NFC-enabled devices for seamless communication.
  • Protection and Security: The ST25DV04K-JFR6D3 incorporates user-configurable password protection, along with a tamper detection output, providing a secure and reliable solution for data integrity and privacy.

Applications

The versatility of the ST25DV04K-JFR6D3 makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics (e.g., smartphones, tablets, and wearables)
  • Home and Industrial Automation
  • Asset Tracking and Smart Labeling
  • Medical and Healthcare Devices
  • Smart City Infrastructure

With its robust feature set, the ST25DV04K-JFR6D3 stands out as a top-tier solution for designers looking to incorporate NFC/RFID functionality into their products. Its ease of integration, coupled with STMicroelectronics' commitment to quality and reliability, makes this dynamic tag IC a smart choice for cutting-edge, connected solutions.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6423 $51.3840
190+ $0.5270 $100.1300
295+ $0.5105 $150.5975
405+ $0.4941 $200.1105
525+ $0.4776 $250.7400
705+ $0.4282 $301.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,752 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess