EN
  • EN
  • DE

TLMK3200-GS08

Part No TLMK3200-GS08
Manufacturer Vishay
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Vishay
Win Source Part Number 217941-TLMK3200-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLMK3200-GS08 CAD Model

Description

The TLMK3200-GS08 is a yellow-green LED manufactured by Vishay. It is designed for indicator and backlighting applications requiring a distinct yellow-green light output. This LED is known for its brightness and energy efficiency.

Applications:

  • Indicator Lights: Used as indicator lights in various electronic devices and equipment.
  • Backlighting: Employed for backlighting displays, keypads, and control panels where a yellow-green color is desired.
  • Status Indicators: Suitable for status indicators for power, activity, or fault conditions.
  • Automotive Applications: Used in automotive dashboard indicators and warning lights.
  • Industrial Equipment: Employed in industrial control panels and equipment for visual signaling.

Features:

  • High Brightness Yellow-Green Light: Provides a bright and easily visible yellow-green light output.
  • Low Forward Voltage: Operates at a low forward voltage, minimizing power consumption.
  • Long Lifetime: Offers a long operational life, reducing maintenance costs.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology.
  • Compact Package: Available in a small package size, suitable for space-constrained applications.

Benefits:

  • Clear Indication: Provides a clear and easily visible indication of status or activity.
  • Reduced Maintenance: Long lifetime minimizes the need for frequent replacement.
  • Energy Efficiency: Low forward voltage contributes to energy savings.
  • Easy Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.
  • Versatile Application: Suitable for a wide range of indicator and display applications requiring a specific color.

The TLMK3200-GS08 typically includes specifications such as luminous intensity (measured in millicandelas), forward voltage, wavelength (color), viewing angle, and operating temperature range. Refer to the official Vishay datasheet for the precise specifications required for your application.

You May Also Be Interested in

Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess