EN
  • EN
  • DE

TOIM5232-TR3

Part No TOIM5232-TR3
Manufacturer Vishay
Catalog Interface - Encoders, Decoders, Converters
Description IC SIR ENDEC IRDA 115.2K 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Infrared Encoder/Decoder
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 112908-TOIM5232-TR3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TOIM5232
Introduction Date October 29, 2008
Estimated EOL Date Obsolete
Quantity per package 6k pcs
Ultra Librarian 3D Model Ultra Librarian TOIM5232-TR3 CAD Model

Description

The Vishay electronic component (product) is an Infrared Encoder/Decoder type and belongs to the TOIM5232 family.

  • Win Source Part Number: 112908-TOIM5232-TR3
  • Package: Reel - TR
  • Mounting Style: SMD (SMT)
  • Analog Supply Voltage: 2.7 V to 3.6 V
  • Digital Supply Voltage: 2.7 V to 3.6 V
  • Quantity per package: 6k pcs

You May Also Be Interested in

Genesys
QFN-48-EP(6x6) Interface Controllers RoHS
Lowest to $2.3284
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess