The TPSMA30-4/5AT is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This device is specifically designed to protect sensitive electronic equipment against voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It's commonly used in various applications to enhance the reliability and longevity of electronic systems.
Applications
- I/O interface protection
- VCC bus line protection
- Telecommunication equipment
- Industrial control systems
- Automotive electronics
Features
- SMA package for surface mount applications
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time: typically less than 1.0 ps from 0 V to VBR minimum
- Typical IR less than 1.0 μA above 10 V
- High-temperature soldering guaranteed: 260 °C/10 seconds at terminals
- AEC-Q101 qualified
Benefits
- Robust overvoltage protection improves system reliability.
- Compact SMA package allows for efficient board space utilization.
- Fast response time ensures rapid clamping of transient voltages.
- AEC-Q101 qualification suitable for automotive applications.
- Reduces downtime and maintenance costs associated with transient-related failures.
Additional Details
The TPSMA30-4/5AT features a standoff voltage of 30V, indicating that it remains non-conductive under normal operating conditions up to this voltage. It rapidly becomes conductive when the voltage exceeds 30V, effectively clamping the transient voltage to protect downstream components. The device exhibits a fast response time and a high surge current capability. The SMA package offers ease of assembly and a low profile, making it suitable for applications with height constraints. This TVS diode is RoHS compliant and halogen-free, aligning with environmental regulations.